Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.38
No. of Digits / Alpha | 3 |
---|---|
Meter Function | DC Voltage |
Meter Range | 4V to 40V |
Digit Height | 12.5mm |
Panel Cutout Height | - |
Panel Cutout Width | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 50V |
Operating Temperature Min | 0°C |
Panel Meter, Volt, Elec, LCD, Range 40-40VDC,0.5" DigH,200mVDC Res,2-Wire, Accy 0.4V | Lascar Electronics EMV 1200-40 | RS Americas |
Digital Voltmeter 2-Wire 3Vdc LCD | RS |
Voltage Meter | Newark Electronics |
Lascar EMV 1200-40 3 Digit LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a EMV 1200-40?
Additional datasheets, footprints and schematics for EMV 1200-40 are listed on our Part Details page. You can also find images and similar parts to EMV 1200-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMV 1200-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMV 1200-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMV 1200-40 fall under?
The EMV 1200-40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EMV 1200-40 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMV 1200-40 you can contact the distributor directly for product support, shipping queries etc.
Is the EMV 1200-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMV 1200-40 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for EMV 1200-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMV 1200-40 often in real-time on the comparison pages.
What if I can't find stock of EMV 1200-40?
You can fill out our help required form which you can use to request a quote for EMV 1200-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.