Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.95
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.5mm |
Panel Cutout Height | - |
Panel Cutout Width | - |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 15V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.05% |
Display Area Height | 12.5mm |
Display Technology | LCD |
External Depth | 5.5mm |
External Length / Height | 21.4mm |
External Width | 43.5mm |
Linearity + | 1% |
Linearity - | 1% |
Operating Temperature Range | 0°C to +50°C |
Resolution | 0.1mV |
Supply Current | 150µA |
Temperature Stability + @ | 100ppm |
EMV1125 3.5 digit voltmeter,12.5mm digit | RS |
Dpm, Lcd, 3.5Digit | Newark Electronics |
DPM, LCD, 3.5DIGIT | element14 |
Lascar EMV 1125 3.5 Digit LCD Voltmeter | Rapid Electronics |
Panel Meter, Volt, Electrical, LCD, Range -1999-1999, 4 Dig, 0.5" DigH, 10-Wire | Lascar Electronics EMV 1125 | RS Americas |
Where can I find additional details, specifications and documents for a EMV 1125?
Additional datasheets, footprints and schematics for EMV 1125 are listed on our Part Details page. You can also find images and similar parts to EMV 1125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMV 1125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMV 1125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMV 1125 fall under?
The EMV 1125 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EMV 1125 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMV 1125 you can contact the distributor directly for product support, shipping queries etc.
Is the EMV 1125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMV 1125 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for EMV 1125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMV 1125 often in real-time on the comparison pages.
What if I can't find stock of EMV 1125?
You can fill out our help required form which you can use to request a quote for EMV 1125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.