Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.47
|
129
in stock
|
Buy Now | |
RS Americas
from US$35.36
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$41.02
|
8
in stock
|
Buy Now | |
element14
from US$45.20
|
8
in stock
|
Buy Now | |
Farnell
from US$40.65
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.71
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$44.56
|
-
|
Buy Now |
No. of Digits / Alpha | 3 |
---|---|
Meter Function | Temperature |
Meter Range | -10°C to +50°C +14°F to +122°F -20°C to +122°C -4°F to +428°F |
Digit Height | 12.5mm |
Panel Cutout Height | 21mm |
Panel Cutout Width | 44mm |
Supply Voltage Min | 4V |
Supply Voltage Max | 28VDC |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 1 segment± (typical) |
Display Area Height | 12.5mm |
Display Size | 44mm x 21mm |
Display Technology | LCD |
External Depth | 5.5mm |
External Length / Height | 21.4mm |
External Width | 43.5mm |
Operating Temperature Range | -10°C to +50°C |
Resolution % | 0.5% |
Supply Current | 1mA |
Supply Voltage Range | 4V DC to 28V DC |
Temperature Measuring Range | -10°C to +50°C -20°C to +220°C |
Temperature Measuring Ranges °F | -4° to 122°F -4° to 428°F |
EMT1900 3 digit LCD thermometer,12.5mm | RS |
Panel Meter, Temp, Electrical, LCD, Range -10-+50 C, -20-+220 C,0.5" DigH,5-Wire | Lascar Electronics EMT 1900 | RS Americas |
Dpm, Lcd, 3Digit, Thermometer | Newark Electronics |
DPM, LCD, 3DIGIT, THERMOMETER | element14 |
Meter: temperature | Transfer Multisort Elektronik |
Lascar EMT 1900 3.5 Digit LCD Thermometer | Rapid Electronics |
Where can I find additional details, specifications and documents for a EMT 1900?
Additional datasheets, footprints and schematics for EMT 1900 are listed on our Part Details page. You can also find images and similar parts to EMT 1900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMT 1900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMT 1900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMT 1900 fall under?
The EMT 1900 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EMT 1900 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMT 1900 you can contact the distributor directly for product support, shipping queries etc.
Is the EMT 1900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMT 1900 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for EMT 1900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMT 1900 often in real-time on the comparison pages.
What if I can't find stock of EMT 1900?
You can fill out our help required form which you can use to request a quote for EMT 1900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.