Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 24.9mm |
Width | 24.9mm |
Height | 6.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Length 24.9mm, Width 0.98in, Ht 0.98in, Black, Nylon 6.6 | Panduit EMS-A-D0 | RS Americas |
Cable Tie Mount, Nylon, 24.9Mm Sq X 6.6Mm H, Black | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
Cable Tie Mount, 2-Way Tie Entry, Adhesive Back/Mtg, 1.00 in. W x 1.00 in. L Base, Nylon, Black | Carlton-Bates |
Cable Tie Mounts EPOXY APPLIED MOUNT | Sager |
CABLE TIE MOUNT, 24.9MM, NYLON 6.6, BLK | Farnell |
Where can I find additional details, specifications and documents for a EMS-A-D0?
Additional datasheets, footprints and schematics for EMS-A-D0 are listed on our Part Details page. You can also find images and similar parts to EMS-A-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMS-A-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMS-A-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMS-A-D0 fall under?
The EMS-A-D0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to EMS-A-D0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMS-A-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the EMS-A-D0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMS-A-D0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for EMS-A-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMS-A-D0 often in real-time on the comparison pages.
What if I can't find stock of EMS-A-D0?
You can fill out our help required form which you can use to request a quote for EMS-A-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.