Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.54
|
7
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
905
in stock
|
Buy Now | |
Newark Electronics
from US$118.21
|
7
in stock
|
Buy Now | |
element14
from US$130.20
|
7
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.95
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 24.9mm |
Width | 24.9mm |
Height | 6.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Length 24.9mm, Width 0.98in, Ht 0.98in, Black, Nylon 6.6 | Panduit EMS-A-C0 | RS Americas |
Cable Tie Mount, Epoxy Mt, Nylon, Black | Newark Electronics |
CABLE TIE MOUNT, EPOXY MT, NYLON, BLACK | element14 |
Panduit Cable Tie Mount, Black, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
CABLETIEMNT,EPOXYAPPLIED,WRBL | TTI Europe |
Cable Tie Mounts Cbl Tie Mount WRBL Epoxy Applied | Sager |
Where can I find additional details, specifications and documents for a EMS-A-C0?
Additional datasheets, footprints and schematics for EMS-A-C0 are listed on our Part Details page. You can also find images and similar parts to EMS-A-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMS-A-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMS-A-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMS-A-C0 fall under?
The EMS-A-C0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to EMS-A-C0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMS-A-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the EMS-A-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMS-A-C0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for EMS-A-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMS-A-C0 often in real-time on the comparison pages.
What if I can't find stock of EMS-A-C0?
You can fill out our help required form which you can use to request a quote for EMS-A-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.