Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 24.9mm |
Width | 24.9mm |
Height | 6.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Epoxy Applied, NAT | Panduit EMS-A-C | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, EPOXY APPLIED | TTI Europe |
Cable Tie Mounts EPOXY APPLIED NAT | Sager |
Where can I find additional details, specifications and documents for a EMS-A-C?
Additional datasheets, footprints and schematics for EMS-A-C are listed on our Part Details page. You can also find images and similar parts to EMS-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMS-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMS-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMS-A-C fall under?
The EMS-A-C is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to EMS-A-C when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMS-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the EMS-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMS-A-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and TTI Europe have stock available or on a lead time for EMS-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMS-A-C often in real-time on the comparison pages.
What if I can't find stock of EMS-A-C?
You can fill out our help required form which you can use to request a quote for EMS-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.