Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.31
Encoder Technology | Magnetic |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 256PPR |
No. of Detents | 0 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
RoHS Compliant | Yes |
Non contacting dir/step encoder, 256PPR | RS |
Bourns Rotary Encoder 256 PPR 5.5V 10000min -1 Panel Mount IP65 PCB Pins EMS22A | Distrelec |
Incremental Encoder, 10000Rpm, 5Vdc | Newark Electronics |
Non-Contacting Incremental Encoder 6-Pin | Avnet America |
Non contacting dir/step encoder, 256PPR | Bourns EMS22Q51-D28-LT4 | RS Americas |
Where can I find additional details, specifications and documents for a EMS22Q51-D28-LT4?
Additional datasheets, footprints and schematics for EMS22Q51-D28-LT4 are listed on our Part Details page. You can also find images and similar parts to EMS22Q51-D28-LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMS22Q51-D28-LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMS22Q51-D28-LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMS22Q51-D28-LT4 fall under?
The EMS22Q51-D28-LT4 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to EMS22Q51-D28-LT4 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMS22Q51-D28-LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the EMS22Q51-D28-LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMS22Q51-D28-LT4 have stock available?
Authorised distributors including RS, Distrelec, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for EMS22Q51-D28-LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMS22Q51-D28-LT4 often in real-time on the comparison pages.
What if I can't find stock of EMS22Q51-D28-LT4?
You can fill out our help required form which you can use to request a quote for EMS22Q51-D28-LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.