EMS22Q33-D28-LT4 Sensors & Transducers by Bourns Electronics

INCREMENTAL ENCODER 10000RPM 3.3VDC

Status: Unknown
Series: EMS22Q Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.11

Distributor Stock
Logo for Newark
Newark
from US$45.99
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$42.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Min 2.97VDC
Supply Voltage Max 3.63VDC
No. of Channels 2Channels
Rotational Speed Max 10000rpm
Product Range EMS22Q Series

Alternative Descriptions

Incremental Encoder, 10000Rpm, 3.3Vdc | Newark Electronics
Non-Contacting Incremental Encoder 6-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EMS22Q33-D28-LT4?

Additional datasheets, footprints and schematics for EMS22Q33-D28-LT4 are listed on our Part Details page. You can also find images and similar parts to EMS22Q33-D28-LT4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EMS22Q33-D28-LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMS22Q33-D28-LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EMS22Q33-D28-LT4 fall under?

The EMS22Q33-D28-LT4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to EMS22Q33-D28-LT4 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EMS22Q33-D28-LT4 you can contact the distributor directly for product support, shipping queries etc.

Is the EMS22Q33-D28-LT4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EMS22Q33-D28-LT4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for EMS22Q33-D28-LT4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EMS22Q33-D28-LT4 often in real-time on the comparison pages.

What if I can't find stock of EMS22Q33-D28-LT4?

You can fill out our help required form which you can use to request a quote for EMS22Q33-D28-LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay