Status: | Unknown |
---|---|
Series: | EMS22D Series |
RoHS: | Unknown |
Prices starting from US$33.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.42
|
53
in stock
|
Buy Now | |
element14
from US$36.19
|
39
in stock
|
Buy Now | |
Farnell
from US$34.12
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$35.01
|
-
|
Buy Now | |
Avnet America
from US$33.40
|
-
|
Buy Now | |
RS Americas
from US$45.45
|
-
|
Buy Now | |
TTI Europe
from US$34.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | 3.3V |
---|---|
Supply Voltage Max | 5V |
No. of Channels | 1Channels |
Rotational Speed Max | 10000rpm |
Product Range | EMS22D Series |
SVHC | No SVHC (07-Jul-2017) |
Bush Diameter | 0.375" |
Bush Length | 0.375" |
Depth | 13.89mm |
Encoder Resolution | 512 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Overall Height | 21.21mm |
Overall Width | 15.88mm |
Rotational Speed | 10000rpm |
Shaft Diameter - Metric | 6.34mm |
Shaft Diameter- Imp | 0.25" |
Shaft Length | 22.225mm |
Shaft Length - Imperial | 0.875" |
Supply Current | 20mA |
Supply Voltage V DC | 5V |
Non contacting dir/step encoder, 512PPR | RS |
ROTARY ENCODER, MAGNETIC, INCREMENTAL | Farnell |
Encoder Rotary Magnetic, 5V, /Tray Packaging Rohs Compliant: Yes |Bourns EMS22D51-B28-LS5 | Newark Electronics |
Non-Contacting Direction/Step Encoder 6-Pin | Avnet America |
Non contacting dir/step encoder, 512PPR | Bourns EMS22D51-B28-LS5 | RS Americas |
ENCODER ROTARY MAGNETIC ABS 5V | TTI Europe |
Where can I find additional details, specifications and documents for a EMS22D51-B28-LS5?
Additional datasheets, footprints and schematics for EMS22D51-B28-LS5 are listed on our Part Details page. You can also find images and similar parts to EMS22D51-B28-LS5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMS22D51-B28-LS5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMS22D51-B28-LS5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMS22D51-B28-LS5 fall under?
The EMS22D51-B28-LS5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EMS22D51-B28-LS5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMS22D51-B28-LS5 you can contact the distributor directly for product support, shipping queries etc.
Is the EMS22D51-B28-LS5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMS22D51-B28-LS5 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for EMS22D51-B28-LS5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMS22D51-B28-LS5 often in real-time on the comparison pages.
What if I can't find stock of EMS22D51-B28-LS5?
You can fill out our help required form which you can use to request a quote for EMS22D51-B28-LS5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.