Status: | Unknown |
---|---|
Series: | EMS22A Series |
RoHS: | Unknown |
Prices starting from US$42.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.03
|
169
in stock
|
Buy Now | |
Distrelec
from US$57.54
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$45.99
|
-
|
Buy Now | |
Avnet America
from US$42.11
|
-
|
Buy Now | |
RS Americas
from US$56.66
|
-
|
Buy Now | |
element14
from US$46.93
|
-
|
Buy Now | |
TTI Europe
from US$47.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | 4.5VDC |
---|---|
Supply Voltage Max | 5.5VDC |
Rotational Speed Max | 10000rpm |
Encoder Resolution | - |
Product Range | EMS22A Series |
SVHC | No SVHC (07-Jul-2017) |
Encoder Rotary Magnetic Absolute, 5V | RS |
Bourns Rotary Encoder 1024 PPR 5.5V 10000min -1 Panel Mount IP65 Radial Leads EMS22A | Distrelec |
Absolute Encoder, 10000Rpm, 5Vdc | Newark Electronics |
Non-Contacting Absolute Encoder 6-Pin | Avnet America |
Encoder Rotary Magnetic Absolute, 5V | Bourns EMS22A50-D28-LT6 | RS Americas |
ENCODER ROTARY MAGNETIC ABS 5V | TTI Europe |
Where can I find additional details, specifications and documents for a EMS22A50-D28-LT6?
Additional datasheets, footprints and schematics for EMS22A50-D28-LT6 are listed on our Part Details page. You can also find images and similar parts to EMS22A50-D28-LT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMS22A50-D28-LT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMS22A50-D28-LT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMS22A50-D28-LT6 fall under?
The EMS22A50-D28-LT6 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EMS22A50-D28-LT6 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMS22A50-D28-LT6 you can contact the distributor directly for product support, shipping queries etc.
Is the EMS22A50-D28-LT6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMS22A50-D28-LT6 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EMS22A50-D28-LT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMS22A50-D28-LT6 often in real-time on the comparison pages.
What if I can't find stock of EMS22A50-D28-LT6?
You can fill out our help required form which you can use to request a quote for EMS22A50-D28-LT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.