Status: | Unknown |
---|---|
Series: | EMR6 Series |
RoHS: | Compliant |
Supply Voltage | 240V |
---|---|
Response Time | 30s |
Power Consumption | 2.6VA |
Product Range | EMR6 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Module: level monitoring relay | Transfer Multisort Elektronik |
Level Monitoring Relay, 30S, 2.6Va, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a EMR6-N1000-A-1?
Additional datasheets, footprints and schematics for EMR6-N1000-A-1 are listed on our Part Details page. You can also find images and similar parts to EMR6-N1000-A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMR6-N1000-A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMR6-N1000-A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMR6-N1000-A-1 fall under?
The EMR6-N1000-A-1 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to EMR6-N1000-A-1 when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMR6-N1000-A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the EMR6-N1000-A-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EMR6-N1000-A-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for EMR6-N1000-A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMR6-N1000-A-1 often in real-time on the comparison pages.
What if I can't find stock of EMR6-N1000-A-1?
You can fill out our help required form which you can use to request a quote for EMR6-N1000-A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.