Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$255.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$255.86
|
No stock
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Pairs | 3.5 Pair |
Wire Gauge | 24AWG |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
RoHS Compliant | Yes |
Shielded Multipair Data Cable, 3.5 Pair, 24 Awg, 500Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a EMN07A-0500?
Additional datasheets, footprints and schematics for EMN07A-0500 are listed on our Part Details page. You can also find images and similar parts to EMN07A-0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMN07A-0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMN07A-0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMN07A-0500 fall under?
The EMN07A-0500 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to EMN07A-0500 when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMN07A-0500 you can contact the distributor directly for product support, shipping queries etc.
Is the EMN07A-0500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EMN07A-0500 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EMN07A-0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMN07A-0500 often in real-time on the comparison pages.
What if I can't find stock of EMN07A-0500?
You can fill out our help required form which you can use to request a quote for EMN07A-0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.