Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 4.28 x 2.44 x 1.44 |
---|---|
Dimensions LxWxH (mm) | 108.67 x 61.98 x 36.7 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 1.25 |
Output Voltage (Vdc) | 24 |
Package Type | Wall Plug |
Power (W) | 30 |
Region | Global |
Safety Approvals | CE, FCC, TUV, UL/cUL |
Safety Standards | 60601 |
Series Power (W) | 30 |
Wall Mount AC Adapters ac-dc, 24 Vdc, 1.25 A, SW, multi-blade, A/E/N/B blades, P5 center pos, level V, MED | Sager |
Where can I find additional details, specifications and documents for a EMMA240125-P5P-IC?
Additional datasheets, footprints and schematics for EMMA240125-P5P-IC are listed on our Part Details page. You can also find images and similar parts to EMMA240125-P5P-IC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMMA240125-P5P-IC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMMA240125-P5P-IC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMMA240125-P5P-IC fall under?
The EMMA240125-P5P-IC is listed under power > ac-dc-power-supplies > external > emma-30w-series > emma240125-p5p-ic.
Can I view similar or alternative parts?
You can view similar parts to EMMA240125-P5P-IC when available in the emma240125-p5p-ic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMMA240125-P5P-IC you can contact the distributor directly for product support, shipping queries etc.
Is the EMMA240125-P5P-IC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMMA240125-P5P-IC have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EMMA240125-P5P-IC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMMA240125-P5P-IC often in real-time on the comparison pages.
What if I can't find stock of EMMA240125-P5P-IC?
You can fill out our help required form which you can use to request a quote for EMMA240125-P5P-IC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.