Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 3.2 x 1.9 x 1.7 |
---|---|
Dimensions LxWxH (mm) | 80.6 x 47.9 x 43.3 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 50 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 0.63 |
Output Voltage (Vdc) | 24 |
Package Type | Wall Plug |
Power (W) | 15 |
Region | Global |
Safety Approvals | CE, FCC, TUV, UL/cUL |
Safety Standards | 60601 |
Series Power (W) | 15 |
Power Product |Cui EMMA240063-P5P-IC | Newark Electronics |
Where can I find additional details, specifications and documents for a EMMA240063-P5P-IC?
Additional datasheets, footprints and schematics for EMMA240063-P5P-IC are listed on our Part Details page. You can also find images and similar parts to EMMA240063-P5P-IC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMMA240063-P5P-IC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMMA240063-P5P-IC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMMA240063-P5P-IC fall under?
The EMMA240063-P5P-IC is listed under power > ac-dc-power-supplies > external > emma-15w-series > emma240063-p5p-ic.
Can I view similar or alternative parts?
You can view similar parts to EMMA240063-P5P-IC when available in the emma240063-p5p-ic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMMA240063-P5P-IC you can contact the distributor directly for product support, shipping queries etc.
Is the EMMA240063-P5P-IC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMMA240063-P5P-IC have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for EMMA240063-P5P-IC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMMA240063-P5P-IC often in real-time on the comparison pages.
What if I can't find stock of EMMA240063-P5P-IC?
You can fill out our help required form which you can use to request a quote for EMMA240063-P5P-IC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.