Status: | Unknown |
---|---|
Series: | EML30 Series |
RoHS: | Unknown |
Prices starting from US$33.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.71
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$41.75
|
46
in stock
|
Buy Now | |
element14
from US$42.89
|
46
in stock
|
Buy Now | |
Farnell
from US$33.24
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.16
|
6
in stock
|
Buy Now | |
RS Americas
from US$46.58
|
-
|
Buy Now | |
TRC Electronics
from US$43.02
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 34.6mm |
Height | 26.7mm |
Depth | 75.2mm |
Product Range | EML30 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 2.5A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Width | 34.6mm |
RoHS Compliant | Yes |
Ac/Dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 12 V, 2.5 A Rohs Compliant: Yes |Xp Power EML30US12-P | Newark Electronics |
Power Supply Switch Mode PCB 12V 30W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply AC-DC PCB Mount Medical 30W 12V@2.5A 85-264V Input | XP Power EML30US12-P | RS Americas |
Open Frame Power Supply, Class II, 12 Volts 2.50 Amps | TRC Electronics |
Where can I find additional details, specifications and documents for a EML30US12-P?
Additional datasheets, footprints and schematics for EML30US12-P are listed on our Part Details page. You can also find images and similar parts to EML30US12-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EML30US12-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EML30US12-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EML30US12-P fall under?
The EML30US12-P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EML30US12-P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EML30US12-P you can contact the distributor directly for product support, shipping queries etc.
Is the EML30US12-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EML30US12-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for EML30US12-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EML30US12-P often in real-time on the comparison pages.
What if I can't find stock of EML30US12-P?
You can fill out our help required form which you can use to request a quote for EML30US12-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.