Status: | Unknown |
---|---|
Series: | RSA306B |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Test Component Type | Biconical Antenna |
---|---|
Frequency | - |
Impedance | - |
Continuous RF Input Power Max | - |
For Use With | Radiated Pre-Compliance Test |
Product Range | RSA306B |
SVHC | No SVHC (15-Jan-2018) |
Bundle Of Emi Accessories For Radiated Pre-Compliance Test (Includes Emi-Bicon-Ant Emi-Clp-Ant Emi-Preamp Emi-Tripod Cable-5M Cable-1M) Rohs Compliant: Yes |Tektronix EMI-RE-HWPARTS | Newark Electronics |
Where can I find additional details, specifications and documents for a EMI-RE-HWPARTS?
Additional datasheets, footprints and schematics for EMI-RE-HWPARTS are listed on our Part Details page. You can also find images and similar parts to EMI-RE-HWPARTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI-RE-HWPARTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI-RE-HWPARTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI-RE-HWPARTS fall under?
The EMI-RE-HWPARTS is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to EMI-RE-HWPARTS when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI-RE-HWPARTS you can contact the distributor directly for product support, shipping queries etc.
Is the EMI-RE-HWPARTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMI-RE-HWPARTS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EMI-RE-HWPARTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI-RE-HWPARTS often in real-time on the comparison pages.
What if I can't find stock of EMI-RE-HWPARTS?
You can fill out our help required form which you can use to request a quote for EMI-RE-HWPARTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.