Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Test Component Type | Line Impedance Stabilization Network |
---|---|
Frequency | 30MHz |
Impedance | 50ohm |
Continuous RF Input Power Max | - |
For Use With | Tektronix EMC Pre-Compliance |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a EMI-LISN50UH-GB?
Additional datasheets, footprints and schematics for EMI-LISN50UH-GB are listed on our Part Details page. You can also find images and similar parts to EMI-LISN50UH-GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI-LISN50UH-GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI-LISN50UH-GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI-LISN50UH-GB fall under?
The EMI-LISN50UH-GB is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to EMI-LISN50UH-GB when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI-LISN50UH-GB you can contact the distributor directly for product support, shipping queries etc.
Is the EMI-LISN50UH-GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMI-LISN50UH-GB have stock available?
There is no stock from authorised distributors for EMI-LISN50UH-GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI-LISN50UH-GB often in real-time on the comparison pages.
What if I can't find stock of EMI-LISN50UH-GB?
You can fill out our help required form which you can use to request a quote for EMI-LISN50UH-GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.