Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,828.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,828.39
|
No stock
|
Buy Now |
RF Test Component Type | Line Impedance Stabilization Network |
---|---|
Frequency | 30MHz |
Impedance | 50ohm |
Continuous RF Input Power Max | - |
For Use With | Tektronix EMC Pre-Compliance |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a EMI-LISN50UH-EU?
Additional datasheets, footprints and schematics for EMI-LISN50UH-EU are listed on our Part Details page. You can also find images and similar parts to EMI-LISN50UH-EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI-LISN50UH-EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI-LISN50UH-EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI-LISN50UH-EU fall under?
The EMI-LISN50UH-EU is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to EMI-LISN50UH-EU when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI-LISN50UH-EU you can contact the distributor directly for product support, shipping queries etc.
Is the EMI-LISN50UH-EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMI-LISN50UH-EU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EMI-LISN50UH-EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI-LISN50UH-EU often in real-time on the comparison pages.
What if I can't find stock of EMI-LISN50UH-EU?
You can fill out our help required form which you can use to request a quote for EMI-LISN50UH-EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.