Status: | Active |
---|---|
Series: | EMIF06-MSD02N16 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
5,150
in stock
|
Buy Now | |
element14
from US$0.55
|
31,328
in stock
|
Buy Now | |
Farnell
from US$0.57
|
31,313
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
High reliability offered by monolithic integration |
IEC 61000-4-2 level 4 |
Complies with following standards:IEC 61000-4-2 level 4 external pins |
High design flexibility |
Very low PCB space consumption: 3.5 mm x 1.2 mm |
Lead free package |
High efficiency in ESD suppression |
High reduction of parasitic elements through integration and μQFN packaging |
Very thin package: 0.5 mm |
Product Specifications |
---|
DS5979 6-line IPAD EMI filter and ESD protection in micro QFN package |
Technical Notes & Articles |
---|
TA0318 EMI and ESD consideration for LCD and cameras in wireless handsets |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
FILTER, EMI, UQFN-16 | element14 |
Analogue Filter, Monolithic Integration, 6Th, Qfn Rohs Compliant: Yes |Stmicroelectronics EMIF06-MSD02N16 | Newark Electronics |
EMI Filter with ESD Protection 20pF Flat Style SMD 16-Pin uQFN T/R | Avnet America |
EMIF06 Series 8 V 20 pF 6-Line IPADÔ EMI Filter and ESD Protection - UQFN-16L | Future Electronics |
6-Line EMI filter&ESD for SD card uQFN16 | RS |
Where can I find additional details, specifications and documents for a EMIF06-MSD02N16?
Additional datasheets, footprints and schematics for EMIF06-MSD02N16 are listed on our Part Details page. You can also find images and similar parts to EMIF06-MSD02N16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF06-MSD02N16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF06-MSD02N16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF06-MSD02N16 fall under?
The EMIF06-MSD02N16 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > EMI filters with ESD integrated protection.
Can I view similar or alternative parts?
You can view similar parts to EMIF06-MSD02N16 when available in the EMI filters with ESD integrated protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF06-MSD02N16 you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF06-MSD02N16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for EMIF06-MSD02N16 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for EMIF06-MSD02N16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF06-MSD02N16 often in real-time on the comparison pages.
What if I can't find stock of EMIF06-MSD02N16?
You can fill out our help required form which you can use to request a quote for EMIF06-MSD02N16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.