Status: | Active |
---|---|
Series: | EMIF01-10005 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,923
in stock
|
Buy Now | |
element14
from US$0.19
|
610
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Product Specifications |
---|
DS1712 EMI FILTER INCLUDING ESD PROTECTION (ASD) |
Technical Notes & Articles |
---|
TA0318 EMI and ESD consideration for LCD and cameras in wireless handsets |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
Emi Filter/Esd Protection, Sot-23-5 | Newark Electronics |
EMI FILTER/ESD PROTECTION, SOT-23-5 | element14 |
EMI Filter Gull Wing SMD | Avnet Silica |
EMIF01 Series 8 V 50 pF EMI Filter Including ESD Protection - SOT-323-5L | Future Electronics |
Where can I find additional details, specifications and documents for a EMIF01-10005W5?
Additional datasheets, footprints and schematics for EMIF01-10005W5 are listed on our Part Details page. You can also find images and similar parts to EMIF01-10005W5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF01-10005W5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF01-10005W5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF01-10005W5 fall under?
The EMIF01-10005W5 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > EMI filters with ESD integrated protection.
Can I view similar or alternative parts?
You can view similar parts to EMIF01-10005W5 when available in the EMI filters with ESD integrated protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF01-10005W5 you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF01-10005W5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for EMIF01-10005W5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for EMIF01-10005W5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF01-10005W5 often in real-time on the comparison pages.
What if I can't find stock of EMIF01-10005W5?
You can fill out our help required form which you can use to request a quote for EMIF01-10005W5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.