Status: | Active |
---|---|
Series: | EMI7112 |
RoHS: | Compliant |
Two Channels of EMI Filtering |
+/- 30kV ESD Protection (IEC61000-4-2, Contact Discharge) |
Greater than 45dB of Attenuation at 900MHZ |
Benefits |
---|
Able to suppress EMI/RFI Noise |
Provides a very high level of protection for sensitive electronic components against possible electrostatic discharge |
Applications |
---|
Mobile Phones |
End Products |
---|
A large range of products can make use of this EMI filter |
Description | EMI7112, 2Channel Audio Filter |
---|---|
Compliance | Pb-free Halide free |
Interface | Audio |
Number of Lines | 2 |
Filter Type | L-C |
R Typ (Ω) | 0.35 |
C Typ (pF) | 250 |
IR Max (µA) | 0.4 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 3 |
Package Type | WLCSP-5 |
MISCELLANEOUS MOSFETS | Farnell |
EMI FILTER, 2 LINE, 0R35, 250PF, WLCSP-5 | element14 |
Emi Filter, 2 Line, 0R35, 250Pf, Wlcsp-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a EMI7112FCTAG?
Additional datasheets, footprints and schematics for EMI7112FCTAG are listed on our Part Details page. You can also find images and similar parts to EMI7112FCTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI7112FCTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI7112FCTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI7112FCTAG fall under?
The EMI7112FCTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI7112FCTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI7112FCTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI7112FCTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI7112FCTAG have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for EMI7112FCTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI7112FCTAG often in real-time on the comparison pages.
What if I can't find stock of EMI7112FCTAG?
You can fill out our help required form which you can use to request a quote for EMI7112FCTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.