| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$303.21
| Accuracy % | 15% |
|---|---|
| Meter Display Type | TFT LCD |
| No. of Digits / Alpha | - |
| Resolution - High Range Max | 1000µG |
| Resolution - Low Range Max | 20µG |
| Readings | Electric Field Magnetic Field RF Field Strength |
| External Height | 115mm |
| External Width | 60mm |
| External Depth | 21mm |
| Product Range | - |
| SVHC | No SVHC (20-Jun-2016) |
| MULTI-FIELD EMF METER, 50 - 2000V/M, 15% | element14 |
| Multi-Field EMF Meter | RS |
| Multi-Field Emf Meter, 50 - 2000V/M, 15% Rohs Compliant: Yes |Extech Instruments EMF450 | Newark Electronics |
| EXTECH EMF450 MULTI-FIELD EMF METER W COLOR SCREEN | Buerklin |
Where can I find additional details, specifications and documents for a EMF450?
Additional datasheets, footprints and schematics for EMF450 are listed on our Part Details page. You can also find images and similar parts to EMF450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMF450 fall under?
The EMF450 is listed under Test Equipment > Testers Detectors & Calibration > Electromagnetic Field Meters.
Can I view similar or alternative parts?
You can view similar parts to EMF450 when available in the Electromagnetic Field Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMF450 you can contact the distributor directly for product support, shipping queries etc.
Is the EMF450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMF450 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for EMF450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMF450 often in real-time on the comparison pages.
What if I can't find stock of EMF450?
You can fill out our help required form which you can use to request a quote for EMF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.