Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Part Prefix | PIC10 |
---|---|
Architecture | 8 |
Program Memory Type | Flash |
Secure Bootloader (CodeGuard™ Security) | None |
Power On Reset (POR) | Yes |
Watch Dog Timers (WDT) | Yes |
Windowed Watch Dog Timer (WWDT) | Yes |
Number of USB Modules | 1 |
Ethernet | None |
Wireless Technology | None |
Crypto Engine | None |
Temperature Range | -40C to +125C |
Temp Sensor 10-Pin VDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a EMC1444-A-AIA-TR?
Additional datasheets, footprints and schematics for EMC1444-A-AIA-TR are listed on our Part Details page. You can also find images and similar parts to EMC1444-A-AIA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC1444-A-AIA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC1444-A-AIA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC1444-A-AIA-TR fall under?
The EMC1444-A-AIA-TR is listed under EMC1444.
Can I view similar or alternative parts?
You can view similar parts to EMC1444-A-AIA-TR when available in the EMC1444 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC1444-A-AIA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EMC1444-A-AIA-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMC1444-A-AIA-TR have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for EMC1444-A-AIA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC1444-A-AIA-TR often in real-time on the comparison pages.
What if I can't find stock of EMC1444-A-AIA-TR?
You can fill out our help required form which you can use to request a quote for EMC1444-A-AIA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.