Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The EMC1184 is a high accuracy, low cost, I2C/SMBus four channel temperature sensor. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.
The EMC1184 monitors four temperature channels (three external and one internal). It provides ±1°C accuracy for both external and internal diode temperatures. Frequency hopping and analog filtering ensure remote diode traces can be as far as 8 inches without degrading the signal.
Compatible with 1.8V logic |
Support for diodes requiring the BJT/transistor model |
supports 65nm and lower geometry CPU thermal diodes |
Automatically determines external diode type and optimal settings |
Resistance Error Correction |
Frequency hops the remote sample frequency to reject DC converter and other coherent noise sources |
Three External Temperature Monitors |
±0.25 typ, ±1°C max accuracy (20°C < TDIODE < 110°C) |
0.125°C resolution |
Supports up to 2.2nF diode filter capacitor |
Internal Temperature Monitor |
±0.25 typ, ±1°C max accuracy |
0.125°C resolution |
Programmable temperature limits for ALERT# and THERM# |
Programmable and fixed address options |
3.3V supply voltage |
Available in small 8-pin 2mm x 3mm TDFN lead-free RoHS compliant package |
Available in small 8-pin 3mm x 3mm DFN lead-free RoHS compliant package Applications |
Notebook Computers |
Tablets |
Smartphone |
Embedded applications |
# Temps Monitored | 4 |
---|---|
Sensor Type | 58 |
Typical Accuracy (°C) | 0.25 |
Max Accuracy @ 25°C (°C) | 1 |
Min Temp. Range (°C): | -40 |
Max Temp. Range (°C): | +125 |
Min Operating Voltage Range (V) | +3.0 |
Max Operating Voltage Range (V) | +3.6 |
Max Input/Supply Current (µA) | 410 |
Resolutionbits | 11 |
Alert/THERM | 2 |
SMBus Address | Fixed or Configurable |
Resistance Error Correction | Yes |
Beta Compensation | Automatic |
Ideality Factor | Yes |
Interface | SMBus/I2C |
Temperature Range | -40C to +125C |
1.8V SMBus Quad Tmp Sensor with Alerts, Addressable | Microchip Technology Inc. EMC1184-A-AIA-TR | RS Americas |
Temp Sensor Analog/Digital Serial (2-Wire, I2C) 10-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMC1184-A-AIA-TR?
Additional datasheets, footprints and schematics for EMC1184-A-AIA-TR are listed on our Part Details page. You can also find images and similar parts to EMC1184-A-AIA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC1184-A-AIA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC1184-A-AIA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC1184-A-AIA-TR fall under?
The EMC1184-A-AIA-TR is listed under EMC1184.
Can I view similar or alternative parts?
You can view similar parts to EMC1184-A-AIA-TR when available in the EMC1184 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC1184-A-AIA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EMC1184-A-AIA-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMC1184-A-AIA-TR have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for EMC1184-A-AIA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC1184-A-AIA-TR often in real-time on the comparison pages.
What if I can't find stock of EMC1184-A-AIA-TR?
You can fill out our help required form which you can use to request a quote for EMC1184-A-AIA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.