Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8 / 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | Embedded Pi Board 4x Plastic Standoffs 26 Way Ribbon Cable 10 Way Ribbon Cable |
Product Range | - |
Application Sub Type | Embedded |
Features | 32Bit ARM Cortex M3 Arduino Compatible Connectors Bridge Arduino and Raspberry Pi Compatible with Raspberry Pi Model A/B |
For Use With | Raspberry Pi |
Kit Application Type | Microcontroller |
I/O Bridge, Rpi, Arduino, Arm | Newark Electronics |
I/O BRIDGE, RPI, ARDUINO, ARM | element14 |
Where can I find additional details, specifications and documents for a EMBEDDED PI?
Additional datasheets, footprints and schematics for EMBEDDED PI are listed on our Part Details page. You can also find images and similar parts to EMBEDDED PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMBEDDED PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMBEDDED PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMBEDDED PI fall under?
The EMBEDDED PI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EMBEDDED PI when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMBEDDED PI you can contact the distributor directly for product support, shipping queries etc.
Is the EMBEDDED PI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMBEDDED PI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EMBEDDED PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMBEDDED PI often in real-time on the comparison pages.
What if I can't find stock of EMBEDDED PI?
You can fill out our help required form which you can use to request a quote for EMBEDDED PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.