Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | Grey |
Cure | - |
Tensile Strength | - |
Dispensing Method | Mixer Cup |
Volume | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
EMA Epoxy Adhesive, 10 cups & Mixer Sticks, Shelf Life 1 year, Indoors/Outdoors | Panduit EMA-X | RS Americas |
Adhesive, Epoxy, Mixer Cup | Newark Electronics |
Cable Accessories Tie Mount Gray | Avnet America |
Chemicals EMA Epoxy Adh | Sager |
Where can I find additional details, specifications and documents for a EMA-X?
Additional datasheets, footprints and schematics for EMA-X are listed on our Part Details page. You can also find images and similar parts to EMA-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMA-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMA-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMA-X fall under?
The EMA-X is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to EMA-X when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMA-X you can contact the distributor directly for product support, shipping queries etc.
Is the EMA-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMA-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for EMA-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMA-X often in real-time on the comparison pages.
What if I can't find stock of EMA-X?
You can fill out our help required form which you can use to request a quote for EMA-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.