Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
693
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
99
in stock
|
Buy Now | |
element14
from US$2.85
|
99
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$2.76
|
-
|
Buy Now | |
Sager
from US$2.55
|
-
|
Buy Now |
Pitch Spacing | 6.35mm |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Wire Connection Method | Screw |
Rated Current | 30A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Fixed Terminal Blocks TERMINAL BLOCK EURO MAG | Rapid Electronics |
Tb, Wire To Brd, 6Pos, 24-10Awg | Newark Electronics |
EuroMag Series Thermoplastic 30 A 300 10 - 24 AWG PCB Mount Terminal Block | Future Electronics |
Conn Euro-Mag Terminal Blocks 6 POS 6.35mm Solder ST Thru-Hole 30A | Avnet America |
EUROMAG EM9126 SERIES, 06 POLE | Eaton Electronics EM912606 | RS Americas |
Where can I find additional details, specifications and documents for a EM912606?
Additional datasheets, footprints and schematics for EM912606 are listed on our Part Details page. You can also find images and similar parts to EM912606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM912606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM912606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM912606 fall under?
The EM912606 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM912606 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM912606 you can contact the distributor directly for product support, shipping queries etc.
Is the EM912606 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM912606 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EM912606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM912606 often in real-time on the comparison pages.
What if I can't find stock of EM912606?
You can fill out our help required form which you can use to request a quote for EM912606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.