Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.64
Weight per Piece | 8.9g |
---|---|
Cable Bundle Diameter | .75 – .875in, 19.05 – 22.23mm |
AS21919 Size | 13 |
Clamp Size | 13 |
Cable Mounting Accessory Type | P-Clamp |
Cushion Material | Chloroprene |
Clamp Material | PEEK |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
THA-PDKG-13 Cable Mounting Accessory Type: P-Clamp Clamp Size: 13 Compatible Cable Bundle Diameter Range: .75 – .875 in Compatible Cable Bundle Diameter Range: 19.05 – 22.23 mm P-Clamp 13 .75 – .875" 19.05 – 22.23 mm | Flexible P-Clamp | Part Number: EM7083-000 | Internal Number: EM7083-000 | TE Connectivity | TE Store |
P-Clamp PEEK (Polyether Ether Ketone) Black for 19.03mm to 22.23mm Dia. Cable Bundle | Avnet America |
Cable Mounting & Accessories, P-Clamp Size 13 | TE Connectivity EM7083-000 | RS Americas |
Cable Mounting & Accessories P-CLAMP Size 13 THA-PDKG-13 | Sager |
Where can I find additional details, specifications and documents for a EM7083-000?
Additional datasheets, footprints and schematics for EM7083-000 are listed on our Part Details page. You can also find images and similar parts to EM7083-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM7083-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM7083-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM7083-000 fall under?
The EM7083-000 is listed under Harnessing > Cable Mounting & Harness Accessories.
Can I view similar or alternative parts?
You can view similar parts to EM7083-000 when available in the Cable Mounting & Harness Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM7083-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM7083-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM7083-000 have stock available?
Authorised distributors including TE Store, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for EM7083-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM7083-000 often in real-time on the comparison pages.
What if I can't find stock of EM7083-000?
You can fill out our help required form which you can use to request a quote for EM7083-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.