Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grabber Test Lead Type | Hook Clip |
---|---|
Banana Plug Type | 4mm Stackable Banana Plug |
Lead Length - Imperial | 24" |
Lead Length - Metric | 610mm |
Insulator Colour | Grey |
Current Rating | 5A |
Voltage Rating | 60VDC |
RoHS Compliant | Yes |
MINIGRABBER/BANANA PLUG (GRAY), MTO BULK | Pomona Electronics EM3782-24-8# | RS Americas |
71M3560 | element14 |
Test Lead, Grey, 610Mm, 60V, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a EM3782-24-8#?
Additional datasheets, footprints and schematics for EM3782-24-8# are listed on our Part Details page. You can also find images and similar parts to EM3782-24-8# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM3782-24-8# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM3782-24-8# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM3782-24-8# fall under?
The EM3782-24-8# is listed under Test & Measurement > Test Leads & Test Probes > Test Leads.
Can I view similar or alternative parts?
You can view similar parts to EM3782-24-8# when available in the Test Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM3782-24-8# you can contact the distributor directly for product support, shipping queries etc.
Is the EM3782-24-8# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM3782-24-8# have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for EM3782-24-8#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM3782-24-8# often in real-time on the comparison pages.
What if I can't find stock of EM3782-24-8#?
You can fill out our help required form which you can use to request a quote for EM3782-24-8# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.