EM367523 Terminal Blocks & Accessories by Eaton

TB, WIRE TO BRD, 23POS, 26-14AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pitch Spacing 5mm
No. of Positions 23Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 14AWG
Wire Connection Method Screw
Rated Current 10A
Rated Voltage 300V

Alternative Descriptions

Tb, Wire To Brd, 23Pos, 26-14Awg | Newark Electronics
Fixed Terminal Blocks 23P EM3675 Series | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EM367523?

Additional datasheets, footprints and schematics for EM367523 are listed on our Part Details page. You can also find images and similar parts to EM367523 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EM367523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM367523 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EM367523 fall under?

The EM367523 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to EM367523 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EM367523 you can contact the distributor directly for product support, shipping queries etc.

Is the EM367523 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EM367523 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for EM367523.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EM367523 often in real-time on the comparison pages.

What if I can't find stock of EM367523?

You can fill out our help required form which you can use to request a quote for EM367523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay