Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 5Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Fixed Terminal Blocks EURO (MA311-50005) | Rapid Electronics |
Euromag Em3675 Series 05 Pole |Eaton Bussmann EM367505 | Newark Electronics |
Where can I find additional details, specifications and documents for a EM367505?
Additional datasheets, footprints and schematics for EM367505 are listed on our Part Details page. You can also find images and similar parts to EM367505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM367505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM367505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM367505 fall under?
The EM367505 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM367505 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM367505 you can contact the distributor directly for product support, shipping queries etc.
Is the EM367505 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM367505 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Sager have stock available or on a lead time for EM367505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM367505 often in real-time on the comparison pages.
What if I can't find stock of EM367505?
You can fill out our help required form which you can use to request a quote for EM367505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.