Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Tb, Wire To Board, 4Pos, 14Awg | Newark Electronics |
Fixed Terminal Blocks EURO (MA311-50004) TERM | Sager |
Where can I find additional details, specifications and documents for a EM367504?
Additional datasheets, footprints and schematics for EM367504 are listed on our Part Details page. You can also find images and similar parts to EM367504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM367504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM367504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM367504 fall under?
The EM367504 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to EM367504 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM367504 you can contact the distributor directly for product support, shipping queries etc.
Is the EM367504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM367504 have stock available?
Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for EM367504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM367504 often in real-time on the comparison pages.
What if I can't find stock of EM367504?
You can fill out our help required form which you can use to request a quote for EM367504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.