Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Tb, Wire To Board, 2Pos, 14Awg | Newark Electronics |
Fixed Terminal Blocks EURO (MA311-50002) TERM | Sager |
Where can I find additional details, specifications and documents for a EM367502?
Additional datasheets, footprints and schematics for EM367502 are listed on our Part Details page. You can also find images and similar parts to EM367502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM367502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM367502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM367502 fall under?
The EM367502 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to EM367502 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM367502 you can contact the distributor directly for product support, shipping queries etc.
Is the EM367502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM367502 have stock available?
Authorised distributors including Newark Electronics, element14 and Sager have stock available or on a lead time for EM367502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM367502 often in real-time on the comparison pages.
What if I can't find stock of EM367502?
You can fill out our help required form which you can use to request a quote for EM367502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.