Status: | Unknown |
---|---|
Series: | EnerBee EM Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Product Range | EnerBee EM Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | EM Series Pin Crimp Contacts |
Heavy Duty Power Connectors 4P MALE PLUG FOR DIN RAIL RECEPT | Sager |
Where can I find additional details, specifications and documents for a EM35MP-4PC?
Additional datasheets, footprints and schematics for EM35MP-4PC are listed on our Part Details page. You can also find images and similar parts to EM35MP-4PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM35MP-4PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM35MP-4PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM35MP-4PC fall under?
The EM35MP-4PC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EM35MP-4PC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM35MP-4PC you can contact the distributor directly for product support, shipping queries etc.
Is the EM35MP-4PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM35MP-4PC have stock available?
Authorised distributors including Sager have stock available or on a lead time for EM35MP-4PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM35MP-4PC often in real-time on the comparison pages.
What if I can't find stock of EM35MP-4PC?
You can fill out our help required form which you can use to request a quote for EM35MP-4PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.