Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Positions | 8Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 16AWG |
Wire Connection Method | Screw |
Rated Current | 8A |
Rated Voltage | 300V |
Tb, Wire To Brd, 8Pos, 26-16Awg | Newark Electronics |
Terminal Block 3.81mm Centers Modular 8 Pole Vertical PCB Mount | Avnet America |
EUROMAG EM3503 SERIES, 08 POLE | Eaton Electronics EM350308 | RS Americas |
Fixed Terminal Blocks 8P EM3503 Series | Sager |
Where can I find additional details, specifications and documents for a EM350308?
Additional datasheets, footprints and schematics for EM350308 are listed on our Part Details page. You can also find images and similar parts to EM350308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM350308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM350308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM350308 fall under?
The EM350308 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM350308 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM350308 you can contact the distributor directly for product support, shipping queries etc.
Is the EM350308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM350308 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM350308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM350308 often in real-time on the comparison pages.
What if I can't find stock of EM350308?
You can fill out our help required form which you can use to request a quote for EM350308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.