Status: | Unknown |
---|---|
Series: | EM340 Series |
RoHS: | Unknown |
Prices starting from US$215.88
No. of Phases | Three Phase |
---|---|
Supply Voltage | 208VAC to 400VAC, 400VAC |
Energy Meter Mounting | DIN Rail |
Product Range | EM340 Series |
SVHC | No SVHC (15-Jan-2019) |
Digital Energy Meter, 3-Phase, 400Vac | Newark Electronics |
DIGITAL ENERGY METER, 3-PHASE, 400VAC | element14 |
ENERGY METER 3PH 65A MODBUS | RS |
Counter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EM340DINAV23XS1X?
Additional datasheets, footprints and schematics for EM340DINAV23XS1X are listed on our Part Details page. You can also find images and similar parts to EM340DINAV23XS1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM340DINAV23XS1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM340DINAV23XS1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM340DINAV23XS1X fall under?
The EM340DINAV23XS1X is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM340DINAV23XS1X when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM340DINAV23XS1X you can contact the distributor directly for product support, shipping queries etc.
Is the EM340DINAV23XS1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM340DINAV23XS1X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for EM340DINAV23XS1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM340DINAV23XS1X often in real-time on the comparison pages.
What if I can't find stock of EM340DINAV23XS1X?
You can fill out our help required form which you can use to request a quote for EM340DINAV23XS1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.