Status: | Unknown |
---|---|
Series: | EM340 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 208VAC to 400VAC, 400VAC |
Energy Meter Mounting | DIN Rail |
Product Range | EM340 Series |
SVHC | No SVHC (15-Jan-2019) |
ENERGY METER 3PH 65A MID IMPULSE | RS |
Counter | Transfer Multisort Elektronik |
Annex D Energy Meter 3-Phase Rev.0 No Ul |Carlo Gavazzi EM340DINAV23XO1PFB | Newark Electronics |
DIGITAL ENERGY METER, 3-PHASE, 400VAC | element14 |
Where can I find additional details, specifications and documents for a EM340DINAV23XO1PFB?
Additional datasheets, footprints and schematics for EM340DINAV23XO1PFB are listed on our Part Details page. You can also find images and similar parts to EM340DINAV23XO1PFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM340DINAV23XO1PFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM340DINAV23XO1PFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM340DINAV23XO1PFB fall under?
The EM340DINAV23XO1PFB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM340DINAV23XO1PFB when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM340DINAV23XO1PFB you can contact the distributor directly for product support, shipping queries etc.
Is the EM340DINAV23XO1PFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM340DINAV23XO1PFB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for EM340DINAV23XO1PFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM340DINAV23XO1PFB often in real-time on the comparison pages.
What if I can't find stock of EM340DINAV23XO1PFB?
You can fill out our help required form which you can use to request a quote for EM340DINAV23XO1PFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.