Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 7.5mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Euromag Em3227 Series 03 Pole/Cooper Bussmann |Eaton Bussmann EM322703 | Newark Electronics |
Modular 3 Position 7.50 mm Pitch 14-24 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block 3 POS 7.5mm Solder ST Thru-Hole 16A | Avnet America |
EUROMAG EM3227 SERIES, 03 POLE | Eaton Electronics EM322703 | RS Americas |
Fixed Terminal Blocks DECA MB322-750M3 | Sager |
Where can I find additional details, specifications and documents for a EM322703?
Additional datasheets, footprints and schematics for EM322703 are listed on our Part Details page. You can also find images and similar parts to EM322703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM322703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM322703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM322703 fall under?
The EM322703 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM322703 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM322703 you can contact the distributor directly for product support, shipping queries etc.
Is the EM322703 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM322703 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM322703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM322703 often in real-time on the comparison pages.
What if I can't find stock of EM322703?
You can fill out our help required form which you can use to request a quote for EM322703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.