Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
244
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
244
in stock
|
Buy Now | |
element14
from US$0.61
|
244
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 16A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Fixed Terminal Blocks EURO MB322-500M3 | Rapid Electronics |
Tb, Wire To Brd, 3Pos, 26-12Awg | Newark Electronics |
Conn Terminal Block 3 POS 3.81mm Solder RA Thru-Hole 8A | Avnet America |
EUROMAG EM3225 SERIES, 03 POLE | Eaton Electronics EM322503 | RS Americas |
Where can I find additional details, specifications and documents for a EM322503?
Additional datasheets, footprints and schematics for EM322503 are listed on our Part Details page. You can also find images and similar parts to EM322503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM322503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM322503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM322503 fall under?
The EM322503 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM322503 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM322503 you can contact the distributor directly for product support, shipping queries etc.
Is the EM322503 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM322503 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EM322503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM322503 often in real-time on the comparison pages.
What if I can't find stock of EM322503?
You can fill out our help required form which you can use to request a quote for EM322503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.