Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 8mm |
Panel Cutout Height | 23.5mm |
Panel Cutout Width | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.1% |
Backlighting Colour | Red |
Display Technology | LED |
Fixing Hole Diameter | 32.5mm |
Full Scale Reading | 200mV |
Operating Temperature Range | 0°C to +50°C |
Resolution | 0.1mV dc |
Supply Current | 50mA |
Supply Voltage DC Max | 5.25VDC |
Supply Voltage DC Min | 4.75VDC |
Supply Voltage Range | 4.75V to 5.25V |
Temperature Stabilty | 150 ppm/°C |
IP67 3 1/2digit LED voltmeter w/autozero | RS |
Voltmeter, Led, 3.5Digit | Newark Electronics |
Lascar EM32-1B-LED Round Hole Mounting LED Voltmeter | Rapid Electronics |
Panel Meter, Volt, Elec, LED, Cut-Out 1.28"Dia., 3-1/2 Dig, 0.31" DigH, Screw | Lascar Electronics EM 32-1B-LED | RS Americas |
VOLTMETER, LED, 3.5DIGIT | element14 |
Where can I find additional details, specifications and documents for a EM32-1B-LED?
Additional datasheets, footprints and schematics for EM32-1B-LED are listed on our Part Details page. You can also find images and similar parts to EM32-1B-LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM32-1B-LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM32-1B-LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM32-1B-LED fall under?
The EM32-1B-LED is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM32-1B-LED when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM32-1B-LED you can contact the distributor directly for product support, shipping queries etc.
Is the EM32-1B-LED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM32-1B-LED have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for EM32-1B-LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM32-1B-LED often in real-time on the comparison pages.
What if I can't find stock of EM32-1B-LED?
You can fill out our help required form which you can use to request a quote for EM32-1B-LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.