Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 15Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 16AWG |
Wire Connection Method | Screw |
Rated Current | 6A |
Rated Voltage | 300V |
Tb, Wire To Brd, 15Pos, 26-16Awg | Newark Electronics |
Terminal Block 3.5mm Centers Modular 15 Pole Vertical PCB Mount | Avnet America |
EUROMAG EM3123 SERIES, 15 POLE | Eaton Electronics EM312315 | RS Americas |
Fixed Terminal Blocks 15P EM3123 Series | Sager |
Where can I find additional details, specifications and documents for a EM312315?
Additional datasheets, footprints and schematics for EM312315 are listed on our Part Details page. You can also find images and similar parts to EM312315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM312315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM312315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM312315 fall under?
The EM312315 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM312315 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM312315 you can contact the distributor directly for product support, shipping queries etc.
Is the EM312315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM312315 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM312315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM312315 often in real-time on the comparison pages.
What if I can't find stock of EM312315?
You can fill out our help required form which you can use to request a quote for EM312315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.