EM293902 Terminal Blocks & Accessories by Eaton

TB, WIRE TO BRD, 2POS, 20-2AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pitch Spacing 15mm
No. of Positions 2Positions
Wire Size AWG Min 20AWG
Wire Size AWG Max 2AWG
Wire Connection Method Screw
Rated Current 115A
Rated Voltage 600V
RoHS Compliant No

Alternative Descriptions

Terminal Block Hi-Current 15mm Centers 2 Pole Vertical PCB Mount | Avnet America
Fixed Terminal Blocks 2P EM2939 Series | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EM293902?

Additional datasheets, footprints and schematics for EM293902 are listed on our Part Details page. You can also find images and similar parts to EM293902 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EM293902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM293902 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EM293902 fall under?

The EM293902 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to EM293902 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EM293902 you can contact the distributor directly for product support, shipping queries etc.

Is the EM293902 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EM293902 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for EM293902.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EM293902 often in real-time on the comparison pages.

What if I can't find stock of EM293902?

You can fill out our help required form which you can use to request a quote for EM293902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay