Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 10.16mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 65A |
Rated Voltage | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 10.16mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 6AWG |
Wire Connection Method | Screw |
Rated Current | 65A |
Rated Voltage | 300V |
Tb, Wire To Board, 2Pos, 6Awg | Newark Electronics |
EM2929 SERIES 2-POLE TERMINAL BLOCK | Avnet America |
Terminal Block, 2 Position, Thermoplastic, 65A, 300V, Euro-Mag EM2929 Series | Eaton Electronics EM292902-UL | RS Americas |
Fixed Terminal Blocks 2P 10.16mm | Sager |
Where can I find additional details, specifications and documents for a EM292902-UL?
Additional datasheets, footprints and schematics for EM292902-UL are listed on our Part Details page. You can also find images and similar parts to EM292902-UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM292902-UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM292902-UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM292902-UL fall under?
The EM292902-UL is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to EM292902-UL when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM292902-UL you can contact the distributor directly for product support, shipping queries etc.
Is the EM292902-UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM292902-UL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for EM292902-UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM292902-UL often in real-time on the comparison pages.
What if I can't find stock of EM292902-UL?
You can fill out our help required form which you can use to request a quote for EM292902-UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.