Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
94
in stock
|
Buy Now | |
Sager
from US$1.33
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
94
in stock
|
Buy Now | |
element14
from US$1.63
|
94
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now |
Pitch Spacing | 9.52mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Wire Connection Method | Screw |
Rated Current | 30A |
Rated Voltage | 600V |
Fixed Terminal Blocks EURO MB910-952M3 | Sager |
Tb, Wire To Brd, 4Pos, 24-10Awg | Newark Electronics |
4 Position High Current Euro Style Terminal Block | Future Electronics |
EURO MB910-952M3 | Avnet America |
EUROMAG EM2919 SERIES, 04 POLE | Eaton Electronics EM291904 | RS Americas |
Where can I find additional details, specifications and documents for a EM291904?
Additional datasheets, footprints and schematics for EM291904 are listed on our Part Details page. You can also find images and similar parts to EM291904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM291904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM291904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM291904 fall under?
The EM291904 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM291904 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM291904 you can contact the distributor directly for product support, shipping queries etc.
Is the EM291904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM291904 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EM291904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM291904 often in real-time on the comparison pages.
What if I can't find stock of EM291904?
You can fill out our help required form which you can use to request a quote for EM291904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.