Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 9.52mm |
---|---|
No. of Positions | 11Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Wire Connection Method | Screw |
Rated Current | 30A |
Rated Voltage | 600V |
Tb, Wire To Brd, 11Pos, 24-10Awg | Newark Electronics |
Terminal Block 35° Angle 9.52mm Centers Modular 11 Pole Vertical PCB Mount | Avnet America |
EUROMAG EM2909 SERIES, 11 POLE | Eaton Electronics EM290911 | RS Americas |
Fixed Terminal Blocks 11P EM2909 Series | Sager |
Where can I find additional details, specifications and documents for a EM290911?
Additional datasheets, footprints and schematics for EM290911 are listed on our Part Details page. You can also find images and similar parts to EM290911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM290911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM290911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM290911 fall under?
The EM290911 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM290911 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM290911 you can contact the distributor directly for product support, shipping queries etc.
Is the EM290911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM290911 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM290911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM290911 often in real-time on the comparison pages.
What if I can't find stock of EM290911?
You can fill out our help required form which you can use to request a quote for EM290911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.