Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 5Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Wire Connection Method | Screw |
Rated Current | 25A |
Rated Voltage | 300V |
Tb, Wire To Brd, 5Pos, 24-10Awg | Newark Electronics |
Terminal Block High Current 5.08mm Centers Modular 5 Pole Vertical PCB Mount | Avnet America |
EUROMAG EM2908 SERIES, 05 POLE | Eaton Electronics EM290805 | RS Americas |
Fixed Terminal Blocks 5P EM2908 Series | Sager |
Where can I find additional details, specifications and documents for a EM290805?
Additional datasheets, footprints and schematics for EM290805 are listed on our Part Details page. You can also find images and similar parts to EM290805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM290805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM290805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM290805 fall under?
The EM290805 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM290805 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM290805 you can contact the distributor directly for product support, shipping queries etc.
Is the EM290805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM290805 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM290805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM290805 often in real-time on the comparison pages.
What if I can't find stock of EM290805?
You can fill out our help required form which you can use to request a quote for EM290805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.