Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 8Positions |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 20AWG |
Wire Connection Method | Push In |
Rated Current | 4A |
Rated Voltage | 150V |
Fixed Terminal Blocks 16P EM2802 Series | Rapid Electronics |
Tb, Wire To Brd, 8Pos, 28-20Awg | Newark Electronics |
Terminal Blocks 30° Entry Screwless 2.54mm Centers 8 Pole Vertical PCB Mount | Avnet America |
EUROMAG EM2802 SERIES, 08 POLE | Eaton Electronics EM280208 | RS Americas |
Where can I find additional details, specifications and documents for a EM280208?
Additional datasheets, footprints and schematics for EM280208 are listed on our Part Details page. You can also find images and similar parts to EM280208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM280208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM280208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM280208 fall under?
The EM280208 is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM280208 when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM280208 you can contact the distributor directly for product support, shipping queries etc.
Is the EM280208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM280208 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM280208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM280208 often in real-time on the comparison pages.
What if I can't find stock of EM280208?
You can fill out our help required form which you can use to request a quote for EM280208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.