Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 16Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
Fixed Terminal Blocks EM2795 Srs 16-Pole | Rapid Electronics |
Tb, Wire To Brd, 16Pos, 24-14Awg | Newark Electronics |
Conn Euro-Mag Terminal Blocks 16 POS 5.08mm Solder RA Thru-Hole 10A | Avnet America |
EUROMAG EM2795 SERIES, 16 POLE | Eaton Electronics EM279516H | RS Americas |
Fixed Terminal Blocks EM2795 Srs 16-Pole Screwless TB | Sager |
Where can I find additional details, specifications and documents for a EM279516H?
Additional datasheets, footprints and schematics for EM279516H are listed on our Part Details page. You can also find images and similar parts to EM279516H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM279516H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM279516H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM279516H fall under?
The EM279516H is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM279516H when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM279516H you can contact the distributor directly for product support, shipping queries etc.
Is the EM279516H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM279516H have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM279516H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM279516H often in real-time on the comparison pages.
What if I can't find stock of EM279516H?
You can fill out our help required form which you can use to request a quote for EM279516H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.