Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 13Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Euromag Em2795 Series 13 Pole/Cooper Bussmann |Eaton Bussmann EM279513V | Newark Electronics |
Modular 13 Position 5.08 mm Pitch 14-24 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block 13 POS 5.08mm Solder ST Thru-Hole 10A | Avnet America |
EUROMAG EM2795 SERIES, 13 POLE | Eaton Electronics EM279513V | RS Americas |
Fixed Terminal Blocks EUROMAG TB | Sager |
Where can I find additional details, specifications and documents for a EM279513V?
Additional datasheets, footprints and schematics for EM279513V are listed on our Part Details page. You can also find images and similar parts to EM279513V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM279513V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM279513V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM279513V fall under?
The EM279513V is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM279513V when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM279513V you can contact the distributor directly for product support, shipping queries etc.
Is the EM279513V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM279513V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM279513V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM279513V often in real-time on the comparison pages.
What if I can't find stock of EM279513V?
You can fill out our help required form which you can use to request a quote for EM279513V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.