Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Push In |
Rated Current | 10A |
Rated Voltage | 300V |
RoHS Compliant | Yes |
Tb, Wire To Brd, 6Pos, 24-14Awg | Newark Electronics |
Terminal Block Screwless 5.08mm Centers 6 Pole Horizontal PCB Mount | Avnet America |
EUROMAG EM2795 SERIES, 06 POLE | Eaton Electronics EM279506H | RS Americas |
Fixed Terminal Blocks MX122-50806 KEEP 400 EURO | Sager |
Where can I find additional details, specifications and documents for a EM279506H?
Additional datasheets, footprints and schematics for EM279506H are listed on our Part Details page. You can also find images and similar parts to EM279506H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM279506H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM279506H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM279506H fall under?
The EM279506H is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to EM279506H when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM279506H you can contact the distributor directly for product support, shipping queries etc.
Is the EM279506H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM279506H have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for EM279506H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM279506H often in real-time on the comparison pages.
What if I can't find stock of EM279506H?
You can fill out our help required form which you can use to request a quote for EM279506H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.